Cap Film 0.001uF 2000V PP 10%( 18 X 5 X 10.5mm) Radial Wound 15mm 100°C T/R Product overview: B32682A2102K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32682A2102K189 can be used for catalog matching and distributor lookup.
1000pF Film Capacitor 550V 2000V (2kV) Polypropylene (PP), Metallized Radial
1000pF Film Capacitor 550V 2000V (2kV) Polypropylene (PP), Metallized Radial
CAPACITOR, 0.001UF, 550VAC, 2KVDC ROHS COMPLIANT: YES
CAP FILM 1000PF 10% 2KVDC RADIAL
CAP FILM 1000PF 10% 2KVDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32682A2102K189 | 495-7302-1-ND | 28AK7731 | B32682A2102K189 | B32682A2102K189 |
| Product Name | 0.001uF 2000V Capacitor | Film Capacitors | Capacitor, 0.001Uf, 550Vac, 2Kvdc Rohs Compliant Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT) | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |