EPCOS AG Automotive 10uF 875V Capacitor B32678G8106K000

Description
Cap Film 10uF 875V PP 10%( 57.5 X 30 X 45mm) Radial 100°C Automotive AEC-Q200 Bulk Product overview: B32678G8106K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 875V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 875V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32678G8106K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 10uF 875V PP 10%( 57.5 X 30 X 45mm) Radial 100°C Automotive AEC-Q200 Bulk Product overview: B32678G8106K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 875V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 875V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32678G8106K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 10uF 875V Capacitor
62-B32678G8106K000
Automotive 10uF 875V Capacitor 62-B32678G8106K000
Cap Film 10uF 875V PP 10%( 57.5 X 30 X 45mm) Radial 100°C Automotive AEC-Q200 Bulk Product overview: B32678G8106K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 875V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 875V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32678G8106K000 can be used for catalog matching and distributor lookup.

Cap Film 10uF 875V PP 10%( 57.5 X 30 X 45mm) Radial 100°C Automotive AEC-Q200 Bulk Product overview: B32678G8106K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 875V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 875V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32678G8106K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-3033-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3033-ND
Film Capacitors 495-3033-ND
10µF Film Capacitor 875V Polypropylene (PP), Metallized Radial

10µF Film Capacitor 875V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32678G8106K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32678G8106K000
Film Capacitors B32678G8106K000
CAP FILM 10UF 10% 875VDC RADIAL

CAP FILM 10UF 10% 875VDC RADIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 10Uf 875V 10%, Radial; Dielectric Type Epcos - 29M0600 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 10Uf 875V 10%, Radial; Dielectric Type Epcos
29M0600
Capacitor Polypropylene Pp Film 10Uf 875V 10%, Radial; Dielectric Type Epcos 29M0600
CAPACITOR POLYPROPYLENE PP FILM 10UF 875V 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:High Current, Pulse; Voltage(AC):-RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 10UF 875V 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:High Current, Pulse; Voltage(AC):-RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors B32678G8106K000
CAP FILM 10UF 10% 875VDC RADIAL

CAP FILM 10UF 10% 875VDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32678G8106K000 495-3033-ND B32678G8106K000 29M0600 B32678G8106K000
Product Name Automotive 10uF 875V Capacitor Film Capacitors Film Capacitors Capacitor Polypropylene Pp Film 10Uf 875V 10%, Radial; Dielectric Type Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Packing Method Bulk Bulk Bulk; Bulk
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF1R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details