EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32678G3606K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32678G3606K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32678G3606K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32678G3606K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Film Capacitors - 495-3003-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3003-ND
Film Capacitors 495-3003-ND
60µF Film Capacitor 300V Polypropylene (PP), Metallized Radial

60µF Film Capacitor 300V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32678G3606K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32678G3606K000
Film Capacitors B32678G3606K000
CAP FILM 60UF 10% 300VDC RADIAL

CAP FILM 60UF 10% 300VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32678G3606K000
CAP FILM 60UF 10% 300VDC RADIAL

CAP FILM 60UF 10% 300VDC RADIAL

Supplier's Site
Capacitor Polypropylene Pp Film, 60Uf, 300V, 10%, Radial; Dielectric Type Epcos - 07P7379 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 60Uf, 300V, 10%, Radial; Dielectric Type Epcos
07P7379
Capacitor Polypropylene Pp Film, 60Uf, 300V, 10%, Radial; Dielectric Type Epcos 07P7379
CAPACITOR POLYPROPYLENE PP FILM, 60UF, 300V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:60µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 60UF, 300V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:60µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 60Μf, 300V, 10%, Pp; Capacitance Epcos - 03AC8810 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 60Μf, 300V, 10%, Pp; Capacitance Epcos
03AC8810
Cap, 60Μf, 300V, 10%, Pp; Capacitance Epcos 03AC8810
CAP, 60µF, 300V, 10%, PP; Capacitance:60µF; Voltage Rating:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32678 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 60µF, 300V, 10%, PP; Capacitance:60µF; Voltage Rating:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32678 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32678G3606K000 495-3003-ND B32678G3606K000 B32678G3606K000 07P7379 03AC8810
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film, 60Uf, 300V, 10%, Radial; Dielectric Type Epcos Cap, 60Μf, 300V, 10%, Pp; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; PP (Polypropylene)
Capacitance Range 60 microF 60 microF 60 microF 60 microF 60 microF 60 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details