The B32676Z series consists of metallized polypropylene film capacitors designed for power factor correction, with a maximum operating temperature of 125 °C and a climatic category of 55/110/56. The B32676Z variant features a lead spacing of 37.5 mm and lead diameter of 1.0 mm, housed in a UL 94 V-0 plastic case with epoxy resin sealing. It is AEC-Q200D compliant, RoHS-compatible, and halogen-free options are available. Terminals are parallel wire leads with lead-free tin plating. The series supports capacitance values from 0.010 μF to 2.2 μF and rated DC voltages up to 630 V, with specific values including 520 V DC for certain variants. All units are delivered in bulk or taped formats.
CAP FILM 10UF 10% 520VDC RADIAL Product overview: B32676Z5106K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32676Z5106K000 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62-B32676Z5106K000 |
| Product Name | 10UF Capacitor |
| Configuration / Form Factor | Leaded Capacitor |
| RoHS Compliant | Yes |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |