EPCOS AG Automotive 4uF 875V Capacitor B32676E8405K000

Description
Cap Film 4uF 875V PP 10%( 42 X 20 X 39.5mm) Radial 37.5mm 100°C Automotive AEC-Q200 Bulk Product overview: B32676E8405K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4uF, 875V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 4uF, 875V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32676E8405K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 4uF 875V PP 10%( 42 X 20 X 39.5mm) Radial 37.5mm 100°C Automotive AEC-Q200 Bulk Product overview: B32676E8405K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4uF, 875V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 4uF, 875V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32676E8405K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 4uF 875V Capacitor
62-B32676E8405K000
Automotive 4uF 875V Capacitor 62-B32676E8405K000
Cap Film 4uF 875V PP 10%( 42 X 20 X 39.5mm) Radial 37.5mm 100°C Automotive AEC-Q200 Bulk Product overview: B32676E8405K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4uF, 875V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 4uF, 875V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32676E8405K000 can be used for catalog matching and distributor lookup.

Cap Film 4uF 875V PP 10%( 42 X 20 X 39.5mm) Radial 37.5mm 100°C Automotive AEC-Q200 Bulk Product overview: B32676E8405K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4uF, 875V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 4uF, 875V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32676E8405K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-2990-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2990-ND
Film Capacitors 495-2990-ND
4µF Film Capacitor 875V Polypropylene (PP), Metallized Radial

4µF Film Capacitor 875V Polypropylene (PP), Metallized Radial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors
Product Number 62-B32676E8405K000 495-2990-ND
Product Name Automotive 4uF 875V Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Bulk Bulk
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details