Cap Film 6.8uF 630V PP 10%( 42 X 20 X 39.5mm) Radial 37.5mm 100°C Automotive AEC-Q200 Bulk Product overview: B32676E6685K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 6.8uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32676E6685K000 can be used for catalog matching and distributor lookup.
6.8µF Film Capacitor 630V Polypropylene (PP), Metallized Radial
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 62-B32676E6685K000 | 495-2972-ND |
| Product Name | Automotive 6.8uF 630V Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| Packing Method | Bulk | Bulk |
| Technology | Film Capacitors |