Cap Film 4.7uF 630V PP 10%( 42 X 18 X 32.5mm) Radial 37.5mm 100°C Automotive AEC-Q200 Bulk Product overview: B32676E6475K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 4.7uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32676E6475K000 can be used for catalog matching and distributor lookup.
4.7µF Film Capacitor 630V Polypropylene (PP), Metallized Radial
CAP FILM 4.7UF 10% 630VDC RADIAL
CAP FILM 4.7UF 10% 630VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32676E6475K000 | 495-2971-ND | B32676E6475K000 | B32676E6475K000 |
| Product Name | Automotive 4.7uF 630V Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| Packing Method | Bulk | Bulk | Bulk; Bulk | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |