20µF Film Capacitor 450V Polypropylene (PP), Metallized Radial
Manufacturer: EPCOS (TDK)
Win Source Part Number: 763589-B32676E4206K0
Series: B32676
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Features: Long Life
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 275V
Voltage Rating - DC: 450V
Applications: DC Link, DC Filtering
Capacitance: 20μF
Tolerance: ±10%
Lead Spacing: 1.476" (37.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Family Name: B32676
Categories: Capacitors
Dimension: 1.654" L x 1.181" W (42.00mm x 30.00mm)
Height - Seated (Maximum): 1.772" (45.00mm)
Introduction Date: August 10, 2007
ECCN: EAR99
Country of Origin: Brazil
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Cap Film 20uF 450V PP 10%( 42 X 30 X 45mm) Radial 37.5mm 100°C Automotive AEC-Q200 Bulk Product overview: B32676E4206K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 20uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32676E4206K000 can be used for catalog matching and distributor lookup.
CAP FILM 20UF 10% 450VDC RADIAL
CAP FILM 20UF 10% 450VDC RADIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-2966-ND | 763589-B32676E4206K000 | 62-B32676E4206K000 | B32676E4206K000 | B32676E4206K000 |
| Product Name | Film Capacitors | Film Capacitors - B32676E4206K000 | Automotive 20uF 450V Capacitor | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |