EPCOS AG Automotive 22uF 300V Capacitor B32676E3226K000

Description
Cap Film 22uF 300V PP 10%( 42 X 28 X 42.5mm) Radial 37.5mm 100°C Automotive AEC-Q200 Bulk Product overview: B32676E3226K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 300V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32676E3226K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 22uF 300V PP 10%( 42 X 28 X 42.5mm) Radial 37.5mm 100°C Automotive AEC-Q200 Bulk Product overview: B32676E3226K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 300V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32676E3226K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 22uF 300V Capacitor
62-B32676E3226K000
Automotive 22uF 300V Capacitor 62-B32676E3226K000
Cap Film 22uF 300V PP 10%( 42 X 28 X 42.5mm) Radial 37.5mm 100°C Automotive AEC-Q200 Bulk Product overview: B32676E3226K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 300V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32676E3226K000 can be used for catalog matching and distributor lookup.

Cap Film 22uF 300V PP 10%( 42 X 28 X 42.5mm) Radial 37.5mm 100°C Automotive AEC-Q200 Bulk Product overview: B32676E3226K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 300V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32676E3226K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-2953-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2953-ND
Film Capacitors 495-2953-ND
22µF Film Capacitor 300V Polypropylene (PP), Metallized Radial

22µF Film Capacitor 300V Polypropylene (PP), Metallized Radial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors
Product Number 62-B32676E3226K000 495-2953-ND
Product Name Automotive 22uF 300V Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Bulk Bulk
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers