EPCOS AG Automotive 1uF 750V Capacitor B32674F1105K000

Description
Cap Film 1uF 750V PP 10%( 31.5 X 12.5 X 21.5mm) Radial 27.5mm 100°C Automotive AEC-Q200 Bulk Product overview: B32674F1105K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 750V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 750V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32674F1105K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 1uF 750V PP 10%( 31.5 X 12.5 X 21.5mm) Radial 27.5mm 100°C Automotive AEC-Q200 Bulk Product overview: B32674F1105K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 750V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 750V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32674F1105K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 1uF 750V Capacitor
62-B32674F1105K000
Automotive 1uF 750V Capacitor 62-B32674F1105K000
Cap Film 1uF 750V PP 10%( 31.5 X 12.5 X 21.5mm) Radial 27.5mm 100°C Automotive AEC-Q200 Bulk Product overview: B32674F1105K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 750V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 750V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32674F1105K000 can be used for catalog matching and distributor lookup.

Cap Film 1uF 750V PP 10%( 31.5 X 12.5 X 21.5mm) Radial 27.5mm 100°C Automotive AEC-Q200 Bulk Product overview: B32674F1105K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 750V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 750V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32674F1105K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32674F1105K000 - 765284-B32674F1105K000 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32674F1105K000
765284-B32674F1105K000
Film Capacitors - B32674F1105K000 765284-B32674F1105K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 765284-B32674F1105K0 00 Series: B32674 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Features: Long Life Termination: PC Pins Package: Radial Voltage Rating - DC: 900V Applications: DC Link, DC Filtering Capacitance: 1μF Tolerance: ±10% Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 765284-B32674F1105K000
Series: B32674
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Features: Long Life
Termination: PC Pins
Package: Radial
Voltage Rating - DC: 900V
Applications: DC Link, DC Filtering
Capacitance: 1μF
Tolerance: ±10%
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Film Capacitors - B32674F1105K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32674F1105K000
Capacitors - Film Capacitors B32674F1105K000
CAP FILM 1UF 10% 900VDC RADIAL

CAP FILM 1UF 10% 900VDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-B32674F1105K000 765284-B32674F1105K000 B32674F1105K000
Product Name Automotive 1uF 750V Capacitor Film Capacitors - B32674F1105K000 Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Bulk Bulk; Bulk Bulk; Bulk
Technology Film Capacitors Film Capacitors; Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details