EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32674D8474K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32674D8474K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32674D8474K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32674D8474K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Film Capacitors - 495-2938-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2938-ND
Film Capacitors 495-2938-ND
0.47µF Film Capacitor 875V Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 875V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32674D8474K000
CAP FILM 0.47UF 10% 875VDC RAD

CAP FILM 0.47UF 10% 875VDC RAD

Supplier's Site
Film Capacitors - B32674D8474K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32674D8474K000
Film Capacitors B32674D8474K000
CAP FILM 0.47UF 10% 875VDC RAD

CAP FILM 0.47UF 10% 875VDC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film, 0.47Uf, 875V, 10%, Radial; Dielectric Type Epcos - 29M0532 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 0.47Uf, 875V, 10%, Radial; Dielectric Type Epcos
29M0532
Capacitor Polypropylene Pp Film, 0.47Uf, 875V, 10%, Radial; Dielectric Type Epcos 29M0532
CAPACITOR POLYPROPYLENE PP FILM, 0.47UF, 875V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 0.47UF, 875V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32674D8474K000 495-2938-ND B32674D8474K000 B32674D8474K000 29M0532
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Polypropylene Pp Film, 0.47Uf, 875V, 10%, Radial; Dielectric Type Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101462U025AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Thin Film Capacitors - 1761-CSA-BN-20X20X6-G-820-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1725667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers