EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32674D8155K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32674D8155K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32674D8155K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32674D8155K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Film Capacitors - 495-2941-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2941-ND
Film Capacitors 495-2941-ND
1.5µF Film Capacitor 875V Polypropylene (PP), Metallized Radial

1.5µF Film Capacitor 875V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32674D8155K000 - 772375-B32674D8155K000 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32674D8155K000
772375-B32674D8155K000
Film Capacitors - B32674D8155K000 772375-B32674D8155K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 772375-B32674D8155K0 00 Series: B32674 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Features: Long Life Termination: PC Pins Package: Radial Voltage Rating - DC: 875V Applications: DC Link, DC Filtering Capacitance: 1.5μF Tolerance: ±10% Lead Spacing: 1.083" (27.50mm) ESR (Equivalent Series Resistance): 14.7 mOhm Dielectric Material: Polypropylene (PP), Metallized Family Name: B32674 Categories: Capacitors Dimension: 1.240" L x 0.709" W (31.50mm x 18.00mm) Height - Seated (Maximum): 1.083" (27.50mm) Alternative Parts (Cross-Reference): B32674D8155J000; Introduction Date: June 03, 2008 ECCN: EAR99 Country of Origin: Brazil Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 772375-B32674D8155K000
Series: B32674
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Features: Long Life
Termination: PC Pins
Package: Radial
Voltage Rating - DC: 875V
Applications: DC Link, DC Filtering
Capacitance: 1.5μF
Tolerance: ±10%
Lead Spacing: 1.083" (27.50mm)
ESR (Equivalent Series Resistance): 14.7 mOhm
Dielectric Material: Polypropylene (PP), Metallized
Family Name: B32674
Categories: Capacitors
Dimension: 1.240" L x 0.709" W (31.50mm x 18.00mm)
Height - Seated (Maximum): 1.083" (27.50mm)
Alternative Parts (Cross-Reference): B32674D8155J000;
Introduction Date: June 03, 2008
ECCN: EAR99
Country of Origin: Brazil
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cap, 1.5Μf, 875V, 10%, Pp; Capacitance Epcos - 14AC3423 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Μf, 875V, 10%, Pp; Capacitance Epcos
14AC3423
Cap, 1.5Μf, 875V, 10%, Pp; Capacitance Epcos 14AC3423
CAP, 1.5µF, 875V, 10%, PP; Capacitance:1.5µF; Voltage Rating:875V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32674 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 1.5µF, 875V, 10%, PP; Capacitance:1.5µF; Voltage Rating:875V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32674 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site
Film Capacitors - B32674D8155K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32674D8155K000
Film Capacitors B32674D8155K000
CAP FILM 1.5UF 10% 875VDC RADIAL

CAP FILM 1.5UF 10% 875VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32674D8155K000
CAP FILM 1.5UF 10% 875VDC RADIAL

CAP FILM 1.5UF 10% 875VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32674D8155K000 495-2941-ND 772375-B32674D8155K000 14AC3423 B32674D8155K000 B32674D8155K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Film Capacitors - B32674D8155K000 Cap, 1.5Μf, 875V, 10%, Pp; Capacitance Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH0R8B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers