EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32674D6475K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32674D6475K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32674D6475K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32674D6475K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Film Capacitors - 495-2930-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2930-ND
Film Capacitors 495-2930-ND
4.7µF Film Capacitor 630V Polypropylene (PP), Metallized Radial

4.7µF Film Capacitor 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 4.7Μf, 630V, 10%, Pp; Capacitance Epcos - 14AC3422 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 630V, 10%, Pp; Capacitance Epcos
14AC3422
Cap, 4.7Μf, 630V, 10%, Pp; Capacitance Epcos 14AC3422
CAP, 4.7µF, 630V, 10%, PP; Capacitance:4.7µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32674 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 4.7µF, 630V, 10%, PP; Capacitance:4.7µF; Voltage Rating:630V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32674 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32674D6475K000
CAP FILM 4.7UF 10% 630VDC RADIAL

CAP FILM 4.7UF 10% 630VDC RADIAL

Supplier's Site
Film Capacitors - B32674D6475K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32674D6475K000
Film Capacitors B32674D6475K000
CAP FILM 4.7UF 10% 630VDC RADIAL

CAP FILM 4.7UF 10% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32674D6475K000 495-2930-ND 14AC3422 B32674D6475K000 B32674D6475K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Cap, 4.7Μf, 630V, 10%, Pp; Capacitance Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Capacitors - 1572-1008-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Film Capacitors - 1725518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details