DC/DC Filter, DC link
5µF Film Capacitor 450V Polypropylene (PP), Metallized Radial
CAP FILM 5UF 10% 450VDC RADIAL
CAP FILM 5UF 10% 450VDC RADIAL
CAP, 5µF, 450V, 10%, PP; Capacitance:5µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32674 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes
| TDK Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32674D4505K000 | 495-2921-ND | B32674D4505K000 | B32674D4505K000 | 42AC9898 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 5Μf, 450V, 10%, Pp; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) |
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF | 5 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |