DC/DC Filter, DC link
8µF Film Capacitor 300V Polypropylene (PP), Metallized Radial
CAPACITOR POLYPROPYLENE PP FILM, 8UF, 300V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:8µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):-; ESR:0.0056ohmRoHS Compliant: Yes
CAP, 8UF, 300V, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 8UF 10% 300VDC RADIAL
CAP FILM 8UF 10% 300VDC RADIAL
| TDK Corporation | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32674D3805K000 | 495-2913-ND | 29M0513 | 82AH6909 | B32674D3805K000 | B32674D3805K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Capacitor Polypropylene Pp Film, 8Uf, 300V, 10%, Radial; Dielectric Type Epcos | Cap, 8Uf, 300V, Film, Radial Rohs Compliant Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Metallized PP | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 8 microF | 8 microF | 8 microF | 8 microF | 8 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |