EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32674D3126K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32674D3126K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32674D3126K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32674D3126K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Film Capacitors - 495-2916-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2916-ND
Film Capacitors 495-2916-ND
12µF Film Capacitor 300V Polypropylene (PP), Metallized Radial

12µF Film Capacitor 300V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32674D3126K000
CAP FILM 12UF 10% 300VDC RADIAL

CAP FILM 12UF 10% 300VDC RADIAL

Supplier's Site
Film Capacitors - B32674D3126K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32674D3126K000
Film Capacitors B32674D3126K000
CAP FILM 12UF 10% 300VDC RADIAL

CAP FILM 12UF 10% 300VDC RADIAL

Supplier's Site Datasheet
Cap, 12Μf, 300V, 10%, Pp; Capacitance Epcos - 14AC3421 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Μf, 300V, 10%, Pp; Capacitance Epcos
14AC3421
Cap, 12Μf, 300V, 10%, Pp; Capacitance Epcos 14AC3421
CAP, 12µF, 300V, 10%, PP; Capacitance:12µF; Voltage Rating:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32674 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 12µF, 300V, 10%, PP; Capacitance:12µF; Voltage Rating:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32674 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32674D3126K000 495-2916-ND B32674D3126K000 B32674D3126K000 14AC3421
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 12Μf, 300V, 10%, Pp; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Capacitance Range 12 microF 12 microF 12 microF 12 microF 12 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Film Paper Film Capacitors - 106K050CS4-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers