EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32674D1405K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32674D1405K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32674D1405K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32674D1405K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Film Capacitors - 495-2937-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2937-ND
Film Capacitors 495-2937-ND
4µF Film Capacitor 750V Polypropylene (PP), Metallized Radial

4µF Film Capacitor 750V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 4Μf, 750V, 10%, Pp; Capacitance Epcos - 43AC8651 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4Μf, 750V, 10%, Pp; Capacitance Epcos
43AC8651
Cap, 4Μf, 750V, 10%, Pp; Capacitance Epcos 43AC8651
CAP, 4µF, 750V, 10%, PP; Capacitance:4µF; Voltage Rating:750V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32674 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 4µF, 750V, 10%, PP; Capacitance:4µF; Voltage Rating:750V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32674 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32674D1405K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32674D1405K000
Film Capacitors B32674D1405K000
CAP FILM 4UF 10% 750VDC RADIAL

CAP FILM 4UF 10% 750VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32674D1405K000
CAP FILM 4UF 10% 750VDC RADIAL

CAP FILM 4UF 10% 750VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32674D1405K000 495-2937-ND 43AC8651 B32674D1405K000 B32674D1405K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Cap, 4Μf, 750V, 10%, Pp; Capacitance Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 4 microF 4 microF 4 microF 4 microF 4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MPW160K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers