Power factor correction
1.5µF Film Capacitor 220V 450V Polypropylene (PP), Metallized Radial
CAP FILM 1.5UF 10% 450VDC RADIAL Product overview: B32673Z4155K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32673Z4155K000 can be used for catalog matching and distributor lookup.
Film Capacitor, B32673Z Series, 1.5 F, 10%, PP (Polypropylene), 430 V RoHS Compliant: Yes
CAP FILM 1.5UF 10% 450VDC RADIAL
CAP FILM 1.5UF 10% 450VDC RADIAL
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32673Z4155K000 | B32673Z4155K000-ND | 62-B32673Z4155K000 | 42Y0084 | B32673Z4155K000 | B32673Z4155K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | 1.5UF Capacitor | Film Capacitor, B32673Z Series, 1.5 F, 10%, Pp (Polypropylene), 430 V Rohs Compliant Epcos | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |