EPCOS AG Automotive 0.33uF 630V Capacitor B32673P6334K

Description
Cap Film 0.33uF 630V PP 10% (26.5 X 6 X 15mm) Radial Wound 22.5mm 125°C Bulk Automotive AEC-Q200 Product overview: B32673P6334K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32673P6334K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.33uF 630V PP 10% (26.5 X 6 X 15mm) Radial Wound 22.5mm 125°C Bulk Automotive AEC-Q200 Product overview: B32673P6334K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32673P6334K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.33uF 630V Capacitor
62-B32673P6334K
Automotive 0.33uF 630V Capacitor 62-B32673P6334K
Cap Film 0.33uF 630V PP 10% (26.5 X 6 X 15mm) Radial Wound 22.5mm 125°C Bulk Automotive AEC-Q200 Product overview: B32673P6334K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32673P6334K can be used for catalog matching and distributor lookup.

Cap Film 0.33uF 630V PP 10% (26.5 X 6 X 15mm) Radial Wound 22.5mm 125°C Bulk Automotive AEC-Q200 Product overview: B32673P6334K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32673P6334K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP FILM 0.33UF 630VDC RADIAL - 3410-B32673P6334K - Utmel Electronic Limited
Hong Kong, China
CAP FILM 0.33UF 630VDC RADIAL
3410-B32673P6334K
CAP FILM 0.33UF 630VDC RADIAL 3410-B32673P6334K
CAP FILM 0.33UF 630VDC RADIAL

CAP FILM 0.33UF 630VDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 62-B32673P6334K 3410-B32673P6334K
Product Name Automotive 0.33uF 630V Capacitor CAP FILM 0.33UF 630VDC RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Bulk Bulk; Bulk
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105RSB152K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details