Power factor correction
CAP FILM 1UF 10% 630VDC RADIAL Product overview: B32673P6105K289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32673P6105K289 can be used for catalog matching and distributor lookup.
1µF Film Capacitor 200V 630V Polypropylene (PP), Metallized Radial
1µF Film Capacitor 200V 630V Polypropylene (PP), Metallized Radial
CAP FILM 1UF 10% 630VDC RADIAL
CAP FILM 1UF 10% 630VDC RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32673P6105K289 | 62-B32673P6105K289 | 495-B32673P6105K289CT-ND | B32673P6105K289 | B32673P6105K289 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 1UF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |