The Epcos 1µF, 630V film capacitor (part number 82AH6907) features a metallized polypropylene dielectric and is designed for applications such as power factor correction. It has a maximum operating temperature of 125°C and is compliant with RoHS standards. The capacitor exhibits high ripple and peak current capabilities, making it suitable for high-frequency AC operations. It is available in a compact radial design with lead-free, tinned parallel wire leads. The product is also AEC-Q200D compliant, indicating its suitability for automotive applications. The capacitor is delivered in bulk or taped formats, depending on customer requirements.
Power factor correction
1µF Film Capacitor 200V 630V Polypropylene (PP), Metallized Radial
Cap Film 1uF 630V PP 10% (26.5 X 8.5 X 16.5mm) Radial Wound 22.5mm 125°C Bulk Automotive AEC-Q200 Product overview: B32673P6105K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32673P6105K000 can be used for catalog matching and distributor lookup.
CAP FILM 1UF 10% 630VDC RADIAL
CAP, 1UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32673P6105K000 | 495-76825-ND | 62-B32673P6105K000 | B32673P6105K000 | 82AH6907 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Automotive 1uF 630V Capacitor | Film Capacitors | Cap, 1Uf, 630V, Film, Radial Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |