EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32673P4225K000

Description
Power factor correction
Request a Quote Datasheet
Description
Power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32673P4225K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32673P4225K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32673P4225K000
Power factor correction

Power factor correction

Supplier's Site Datasheet
Film Capacitors - 495-4747-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4747-ND
Film Capacitors 495-4747-ND
2.2µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial

2.2µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32673P4225K000 - 758612-B32673P4225K000 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32673P4225K000
758612-B32673P4225K000
Film Capacitors - B32673P4225K000 758612-B32673P4225K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 758612-B32673P4225K0 00 Packaging: Bulk Mounting Style: Through Hole Termination: PC Pins Voltage Rating - AC: 160V Voltage Rating - DC: 450V Applications: Power Factor Correction (PFC) Capacitance: 2.2μF Tolerance: ±10% Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: Radial Height - Seated (Maximum): 0.650" (16.50mm) Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 510 MSL Level: 1 (Unlimited) Parts Dimension: 1.043" L x 0.335" W (26.50mm x 8.50mm)

Manufacturer: EPCOS (TDK)
Win Source Part Number: 758612-B32673P4225K000
Packaging: Bulk
Mounting Style: Through Hole
Termination: PC Pins
Voltage Rating - AC: 160V
Voltage Rating - DC: 450V
Applications: Power Factor Correction (PFC)
Capacitance: 2.2μF
Tolerance: ±10%
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: Radial
Height - Seated (Maximum): 0.650" (16.50mm)
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 510
MSL Level: 1 (Unlimited)
Parts Dimension: 1.043" L x 0.335" W (26.50mm x 8.50mm)

Buy Now
Singapore, Singapore
Automotive 2.2uF 450V Capacitor
62-B32673P4225K000
Automotive 2.2uF 450V Capacitor 62-B32673P4225K000
Cap Film 2.2uF 450V PP 10% (26.5 X 8.5 X 16.5mm) Radial Wound 22.5mm 125°C Bulk Automotive AEC-Q200 Product overview: B32673P4225K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2.2uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32673P4225K000 can be used for catalog matching and distributor lookup.

Cap Film 2.2uF 450V PP 10% (26.5 X 8.5 X 16.5mm) Radial Wound 22.5mm 125°C Bulk Automotive AEC-Q200 Product overview: B32673P4225K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2.2uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32673P4225K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Film, Pp, 2.2Uf, 450V, Rad; Dielectric Type Epcos - 42Y0079 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 2.2Uf, 450V, Rad; Dielectric Type Epcos
42Y0079
Cap, Film, Pp, 2.2Uf, 450V, Rad; Dielectric Type Epcos 42Y0079
CAP, FILM, PP, 2.2UF, 450V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Typical Applications:Single- Phase PFC; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 2.2UF, 450V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Typical Applications:Single-Phase PFC; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32673P4225K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32673P4225K000
Film Capacitors B32673P4225K000
CAP FILM 2.2UF 10% 450VDC RADIAL

CAP FILM 2.2UF 10% 450VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32673P4225K000
CAP FILM 2.2UF 10% 450VDC RADIAL

CAP FILM 2.2UF 10% 450VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32673P4225K000 495-4747-ND 758612-B32673P4225K000 62-B32673P4225K000 42Y0079 B32673P4225K000 B32673P4225K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Film Capacitors - B32673P4225K000 Automotive 2.2uF 450V Capacitor Cap, Film, Pp, 2.2Uf, 450V, Rad; Dielectric Type Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CFR45C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 107DCB450K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details