EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32673P4155K000

Description
Power factor correction
Request a Quote Datasheet
Description
Power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32673P4155K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32673P4155K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32673P4155K000
Power factor correction

Power factor correction

Supplier's Site Datasheet
Film Capacitors - 495-B32673P4155K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32673P4155K000-ND
Film Capacitors 495-B32673P4155K000-ND
1.5µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial

1.5µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
1.5uF 450V Capacitor
62-B32673P4155K000
1.5uF 450V Capacitor 62-B32673P4155K000
Cap Film 1.5uF 450V PP 10% (26.5 X 7 X 16mm) Radial Wound 22.5mm 125°C Bulk Product overview: B32673P4155K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32673P4155K000 can be used for catalog matching and distributor lookup.

Cap Film 1.5uF 450V PP 10% (26.5 X 7 X 16mm) Radial Wound 22.5mm 125°C Bulk Product overview: B32673P4155K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32673P4155K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32673P4155K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32673P4155K000
Film Capacitors B32673P4155K000
CAP FILM 1.5UF 10% 450VDC RADIAL

CAP FILM 1.5UF 10% 450VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32673P4155K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32673P4155K000
Capacitors - Film Capacitors B32673P4155K000
CAP FILM 1.5UF 10% 450VDC RADIAL

CAP FILM 1.5UF 10% 450VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32673P4155K000 495-B32673P4155K000-ND 62-B32673P4155K000 B32673P4155K000 B32673P4155K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 1.5uF 450V Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitor - 101C213U063EJ1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 21000 microF
View Details
3 suppliers
Ceramic Capacitors - C11AH1R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details