EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672Z6474K000

Description
Power factor correction
Request a Quote Datasheet
Description
Power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32672Z6474K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32672Z6474K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672Z6474K000
Power factor correction

Power factor correction

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.47uF 630V Capacitor
62-B32672Z6474K000
Automotive 0.47uF 630V Capacitor 62-B32672Z6474K000
Cap Film 0.47uF 630V PP 10% (18 X 11 X 18.5mm) Radial 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32672Z6474K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672Z6474K000 can be used for catalog matching and distributor lookup.

Cap Film 0.47uF 630V PP 10% (18 X 11 X 18.5mm) Radial 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32672Z6474K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672Z6474K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32672Z6474K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32672Z6474K000-ND
Film Capacitors 495-B32672Z6474K000-ND
0.47µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32672Z6474K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672Z6474K000
Film Capacitors B32672Z6474K000
CAP FILM 0.47UF 10% 630VDC RAD

CAP FILM 0.47UF 10% 630VDC RAD

Supplier's Site Datasheet
Cap, 0.47Uf, 630V, Film, Radial Rohs Compliant Epcos - 82AH6904 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 630V, Film, Radial Rohs Compliant Epcos
82AH6904
Cap, 0.47Uf, 630V, Film, Radial Rohs Compliant Epcos 82AH6904
CAP, 0.47UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 0.47UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors - B32672Z6474K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32672Z6474K000
Capacitors - Film Capacitors B32672Z6474K000
CAP FILM 0.47UF 10% 630VDC RAD

CAP FILM 0.47UF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32672Z6474K000 62-B32672Z6474K000 495-B32672Z6474K000-ND B32672Z6474K000 82AH6904 B32672Z6474K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.47uF 630V Capacitor Film Capacitors Film Capacitors Cap, 0.47Uf, 630V, Film, Radial Rohs Compliant Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers