EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672Z6334K000

Description
Power factor correction
Request a Quote Datasheet
Description
Power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32672Z6334K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32672Z6334K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672Z6334K000
Power factor correction

Power factor correction

Supplier's Site Datasheet
Film Capacitors - 495-B32672Z6334K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32672Z6334K000-ND
Film Capacitors 495-B32672Z6334K000-ND
0.33µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.33µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.33uF 630V Capacitor
62-B32672Z6334K000
Automotive 0.33uF 630V Capacitor 62-B32672Z6334K000
Cap Film 0.33uF 630V PP 10%( 18 X 9 X 17.5mm) Radial Wound 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32672Z6334K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672Z6334K000 can be used for catalog matching and distributor lookup.

Cap Film 0.33uF 630V PP 10%( 18 X 9 X 17.5mm) Radial Wound 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32672Z6334K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672Z6334K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32672Z6334K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672Z6334K000
Film Capacitors B32672Z6334K000
CAP FILM 0.33UF 10% 630VDC RAD

CAP FILM 0.33UF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32672Z6334K000
CAP FILM 0.33UF 10% 630VDC RAD

CAP FILM 0.33UF 10% 630VDC RAD

Supplier's Site
Cap, 0.33Uf, 630V, Film, Radial Rohs Compliant Epcos - 82AH6903 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 630V, Film, Radial Rohs Compliant Epcos
82AH6903
Cap, 0.33Uf, 630V, Film, Radial Rohs Compliant Epcos 82AH6903
CAP, 0.33UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 0.33UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32672Z6334K000 495-B32672Z6334K000-ND 62-B32672Z6334K000 B32672Z6334K000 B32672Z6334K000 82AH6903
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.33uF 630V Capacitor Film Capacitors Capacitors - Film Capacitors Cap, 0.33Uf, 630V, Film, Radial Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details