EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672Z5473J000

Description
Power factor correction
Request a Quote Datasheet
Description
Power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32672Z5473J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32672Z5473J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672Z5473J000
Power factor correction

Power factor correction

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.047uF 520V Capacitor
62-B32672Z5473J000
Automotive 0.047uF 520V Capacitor 62-B32672Z5473J000
Cap Film 0.047uF 520V PP 5% (18 X 5 X 10.5mm) Radial 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32672Z5473J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF, 520V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, 520V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672Z5473J000 can be used for catalog matching and distributor lookup.

Cap Film 0.047uF 520V PP 5% (18 X 5 X 10.5mm) Radial 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32672Z5473J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF, 520V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, 520V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672Z5473J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32672Z5473J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32672Z5473J000-ND
Film Capacitors 495-B32672Z5473J000-ND
0.047µF Film Capacitor 277V 520V Polypropylene (PP), Metallized Radial

0.047µF Film Capacitor 277V 520V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitor, B32672Z Series, 0.047 F, 5%, Pp (Polypropylene), 520 V Rohs Compliant Epcos - 42Y0074 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32672Z Series, 0.047 F, 5%, Pp (Polypropylene), 520 V Rohs Compliant Epcos
42Y0074
Film Capacitor, B32672Z Series, 0.047 F, 5%, Pp (Polypropylene), 520 V Rohs Compliant Epcos 42Y0074
Film Capacitor, B32672Z Series, 0.047 F, 5%, PP (Polypropylene), 520 V RoHS Compliant: Yes

Film Capacitor, B32672Z Series, 0.047 F, 5%, PP (Polypropylene), 520 V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32672Z5473J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672Z5473J000
Film Capacitors B32672Z5473J000
CAP FILM 0.047UF 5% 520VDC RAD

CAP FILM 0.047UF 5% 520VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32672Z5473J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32672Z5473J000
Capacitors - Film Capacitors B32672Z5473J000
CAP FILM 0.047UF 5% 520VDC RAD

CAP FILM 0.047UF 5% 520VDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32672Z5473J000 62-B32672Z5473J000 495-B32672Z5473J000-ND 42Y0074 B32672Z5473J000 B32672Z5473J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.047uF 520V Capacitor Film Capacitors Film Capacitor, B32672Z Series, 0.047 F, 5%, Pp (Polypropylene), 520 V Rohs Compliant Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF1R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details