EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672Z5334K289

Description
Power factor correction
Request a Quote Datasheet
Description
Power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32672Z5334K289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32672Z5334K289
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672Z5334K289
Power factor correction

Power factor correction

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.33uF 520V Capacitor
62-B32672Z5334K289
Automotive 0.33uF 520V Capacitor 62-B32672Z5334K289
Cap Film 0.33uF 520V PP 10% (18 X 8.5 X 14.5mm) Radial 15mm 125°C Automotive AEC-Q200 Ammo Product overview: B32672Z5334K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 520V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 520V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672Z5334K289 can be used for catalog matching and distributor lookup.

Cap Film 0.33uF 520V PP 10% (18 X 8.5 X 14.5mm) Radial 15mm 125°C Automotive AEC-Q200 Ammo Product overview: B32672Z5334K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 520V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 520V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672Z5334K289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32672Z5334K289-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32672Z5334K289-ND
Film Capacitors B32672Z5334K289-ND
0.33µF Film Capacitor 277V 520V Polypropylene (PP), Metallized Radial

0.33µF Film Capacitor 277V 520V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32672Z5334K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672Z5334K289
Film Capacitors B32672Z5334K289
CAP FILM 0.33UF 10% 520VDC RAD

CAP FILM 0.33UF 10% 520VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32672Z5334K289 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32672Z5334K289
Capacitors - Film Capacitors B32672Z5334K289
CAP FILM 0.33UF 10% 520VDC RAD

CAP FILM 0.33UF 10% 520VDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32672Z5334K289 62-B32672Z5334K289 B32672Z5334K289-ND B32672Z5334K289 B32672Z5334K289
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.33uF 520V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers