EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672Z4474J289

Description
Power factor correction
Request a Quote Datasheet
Description
Power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32672Z4474J289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32672Z4474J289
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672Z4474J289
Power factor correction

Power factor correction

Supplier's Site Datasheet
Film Capacitors - B32672Z4474J289-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32672Z4474J289-ND
Film Capacitors B32672Z4474J289-ND
0.47µF Film Capacitor 220V 450V Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 220V 450V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.47uF 450V Capacitor
62-B32672Z4474J289
Automotive 0.47uF 450V Capacitor 62-B32672Z4474J289
Cap Film 0.47uF 450V PP 5%( 18 X 8 X 14mm) Radial 15mm 125°C Automotive AEC-Q200 Ammo Product overview: B32672Z4474J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672Z4474J289 can be used for catalog matching and distributor lookup.

Cap Film 0.47uF 450V PP 5%( 18 X 8 X 14mm) Radial 15mm 125°C Automotive AEC-Q200 Ammo Product overview: B32672Z4474J289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672Z4474J289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32672Z4474J289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672Z4474J289
Film Capacitors B32672Z4474J289
CAP FILM 0.47UF 5% 450VDC RADIAL

CAP FILM 0.47UF 5% 450VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32672Z4474J289
CAP FILM 0.47UF 5% 450VDC RADIAL

CAP FILM 0.47UF 5% 450VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32672Z4474J289 B32672Z4474J289-ND 62-B32672Z4474J289 B32672Z4474J289 B32672Z4474J289
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.47uF 450V Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details