Cap Film 1uF 450V PP 5% (18 X 11 X 18.5mm) Radial 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32672Z4105J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672Z4105J000 can be used for catalog matching and distributor lookup.
1µF Film Capacitor 220V 450V Polypropylene (PP), Metallized Radial
CAP, 1UF, 450V, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 1UF 5% 450VDC RADIAL
CAP FILM 1UF 5% 450VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32672Z4105J000 | 495-B32672Z4105J000-ND | 82AH6902 | B32672Z4105J000 | B32672Z4105J000 |
| Product Name | Automotive 1uF 450V Capacitor | Film Capacitors | Cap, 1Uf, 450V, Film, Radial Rohs Compliant Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | |||
| Packing Method | Bulk | Bulk | Bulk; Bulk | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |