EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672Z4104K000

Description
Power factor correction
Request a Quote Datasheet
Description
Power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32672Z4104K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32672Z4104K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672Z4104K000
Power factor correction

Power factor correction

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.1uF 450V Capacitor
62-B32672Z4104K000
Automotive 0.1uF 450V Capacitor 62-B32672Z4104K000
Cap Film 0.1uF 450V PP 10%( 18 X 5 X 10.5mm) Radial 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32672Z4104K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672Z4104K000 can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 450V PP 10%( 18 X 5 X 10.5mm) Radial 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32672Z4104K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672Z4104K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-75761-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75761-ND
Film Capacitors 495-75761-ND
0.1µF Film Capacitor 220V 450V Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 220V 450V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32672Z4104K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32672Z4104K000
Capacitors - Film Capacitors B32672Z4104K000
CAP FILM 0.1UF 10% 450VDC RADIAL

CAP FILM 0.1UF 10% 450VDC RADIAL

Supplier's Site
Film Capacitors - B32672Z4104K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672Z4104K000
Film Capacitors B32672Z4104K000
CAP FILM 0.1UF 10% 450VDC RADIAL

CAP FILM 0.1UF 10% 450VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, B32672Z Series, 0.1 F, 10%, Pp (Polypropylene), 450 V Rohs Compliant Epcos - 42Y0067 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32672Z Series, 0.1 F, 10%, Pp (Polypropylene), 450 V Rohs Compliant Epcos
42Y0067
Film Capacitor, B32672Z Series, 0.1 F, 10%, Pp (Polypropylene), 450 V Rohs Compliant Epcos 42Y0067
Film Capacitor, B32672Z Series, 0.1 F, 10%, PP (Polypropylene), 450 V RoHS Compliant: Yes

Film Capacitor, B32672Z Series, 0.1 F, 10%, PP (Polypropylene), 450 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32672Z4104K000 62-B32672Z4104K000 495-75761-ND B32672Z4104K000 B32672Z4104K000 42Y0067
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.1uF 450V Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors Film Capacitor, B32672Z Series, 0.1 F, 10%, Pp (Polypropylene), 450 V Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH7R5C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details