CAP FILM 0.1UF 10% RADIAL Product overview: B32672P6104K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672P6104K000 can be used for catalog matching and distributor lookup.
0.1µF Film Capacitor Polypropylene (PP), Metallized Radial
CAP FILM 0.1UF 10% RADIAL
CAP FILM 0.1UF 10% RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32672P6104K000 | B32672P6104K000-ND | B32672P6104K000 | B32672P6104K000 |
| Product Name | 0.1UF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| WVAC | 360 to ? volts |