EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672P5334K000

Description
Power factor correction
Request a Quote Datasheet
Description
Power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32672P5334K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32672P5334K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672P5334K000
Power factor correction

Power factor correction

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.33uF 520V Capacitor
62-B32672P5334K000
Automotive 0.33uF 520V Capacitor 62-B32672P5334K000
Cap Film 0.33uF 520V PP 10% (18 X 6 X 11mm) Radial Wound 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32672P5334K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 520V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 520V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672P5334K000 can be used for catalog matching and distributor lookup.

Cap Film 0.33uF 520V PP 10% (18 X 6 X 11mm) Radial Wound 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32672P5334K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 520V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 520V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672P5334K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-4744-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4744-ND
Film Capacitors 495-4744-ND
0.33µF Film Capacitor 200V 520V Polypropylene (PP), Metallized Radial

0.33µF Film Capacitor 200V 520V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32672P5334K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672P5334K000
Film Capacitors B32672P5334K000
CAP FILM 0.33UF 10% 520VDC RAD

CAP FILM 0.33UF 10% 520VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32672P5334K000
CAP FILM 0.33UF 10% 520VDC RAD

CAP FILM 0.33UF 10% 520VDC RAD

Supplier's Site
Film Capacitor, B32672P Series, 0.33 F, 10%, Pp (Polypropylene), 520 V Rohs Compliant Epcos - 42Y0064 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32672P Series, 0.33 F, 10%, Pp (Polypropylene), 520 V Rohs Compliant Epcos
42Y0064
Film Capacitor, B32672P Series, 0.33 F, 10%, Pp (Polypropylene), 520 V Rohs Compliant Epcos 42Y0064
Film Capacitor, B32672P Series, 0.33 F, 10%, PP (Polypropylene), 520 V RoHS Compliant: Yes

Film Capacitor, B32672P Series, 0.33 F, 10%, PP (Polypropylene), 520 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32672P5334K000 62-B32672P5334K000 495-4744-ND B32672P5334K000 B32672P5334K000 42Y0064
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.33uF 520V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitor, B32672P Series, 0.33 F, 10%, Pp (Polypropylene), 520 V Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers