The B32672P Series Film Capacitor features a capacitance of 0.15 F with a tolerance of 10%. It is constructed using polypropylene (PP) dielectric material and is rated for a maximum DC voltage of 520 V. This capacitor is designed for applications requiring high ripple and peak current capabilities, making it suitable for power factor correction (PFC) applications. It has a maximum operating temperature of 125 °C and is compliant with RoHS standards. The capacitor is available with lead-free, tinned parallel wire leads and can be delivered in bulk or taped formats. Its compact design and excellent self-healing properties enhance its reliability in various electronic applications.
Power factor correction
0.15µF Film Capacitor 200V 520V Polypropylene (PP), Metallized Radial
CAP FILM 0.15UF 10% 520VDC RAD Product overview: B32672P5154K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672P5154K000 can be used for catalog matching and distributor lookup.
Film Capacitor, B32672P Series, 0.15 F, 10%, PP (Polypropylene), 520 V RoHS Compliant: Yes
CAP FILM 0.15UF 10% 520VDC RAD
CAP FILM 0.15UF 10% 520VDC RAD
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32672P5154K000 | 495-4728-ND | 62-B32672P5154K000 | 42Y0061 | B32672P5154K000 | B32672P5154K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | 0.15UF Capacitor | Film Capacitor, B32672P Series, 0.15 F, 10%, Pp (Polypropylene), 520 V Rohs Compliant Epcos | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |