Power factor correction
CAP FILM 0.56UF 10% 450VDC RAD Product overview: B32672P4564K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.56UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672P4564K000 can be used for catalog matching and distributor lookup.
0.56µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial
CAP FILM 0.56UF 10% 450VDC RAD
CAP FILM 0.56UF 10% 450VDC RAD
Film Capacitor, B32672P Series, 0.56 F, 10%, PP (Polypropylene), 450 V RoHS Compliant: Yes
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32672P4564K000 | 62-B32672P4564K000 | 495-4736-ND | B32672P4564K000 | B32672P4564K000 | 42Y0058 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 0.56UF Capacitor | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor, B32672P Series, 0.56 F, 10%, Pp (Polypropylene), 450 V Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 0.5600 microF | 0.5600 microF | 0.5600 microF | 0.5600 microF | 0.5600 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |