EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672P4474K000

Description
Power factor correction
Request a Quote Datasheet
Description
Power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32672P4474K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32672P4474K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672P4474K000
Power factor correction

Power factor correction

Supplier's Site Datasheet
Film Capacitors - 495-4737-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4737-ND
Film Capacitors 495-4737-ND
0.47µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Electronic Wholesale - B32672P4474K000 - 759205-B32672P4474K000 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - B32672P4474K000
759205-B32672P4474K000
Electronic Wholesale - B32672P4474K000 759205-B32672P4474K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 759205-B32672P4474K0 00 Packaging: Bulk Mounting Style: Through Hole Termination: PC Pins Voltage Rating - AC: 160V Voltage Rating - DC: 450V Applications: Power Factor Correction (PFC) Capacitance: 0.47μF Tolerance: ±10% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: Radial Height - Seated (Maximum): 0.413" (10.50mm) Popularity: Low Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.709" L x 0.197" W (18.00mm x 5.00mm)

Manufacturer: EPCOS (TDK)
Win Source Part Number: 759205-B32672P4474K000
Packaging: Bulk
Mounting Style: Through Hole
Termination: PC Pins
Voltage Rating - AC: 160V
Voltage Rating - DC: 450V
Applications: Power Factor Correction (PFC)
Capacitance: 0.47μF
Tolerance: ±10%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: Radial
Height - Seated (Maximum): 0.413" (10.50mm)
Popularity: Low
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.709" L x 0.197" W (18.00mm x 5.00mm)

Buy Now
Singapore, Singapore
Automotive 0.47uF 450V Capacitor
62-B32672P4474K000
Automotive 0.47uF 450V Capacitor 62-B32672P4474K000
Cap Film 0.47uF 450V PP 10% (18 X 5 X 10.5mm) Radial Wound 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32672P4474K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672P4474K000 can be used for catalog matching and distributor lookup.

Cap Film 0.47uF 450V PP 10% (18 X 5 X 10.5mm) Radial Wound 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32672P4474K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672P4474K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32672P4474K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32672P4474K000
Capacitors - Film Capacitors B32672P4474K000
CAP FILM 0.47UF 10% 450VDC RAD

CAP FILM 0.47UF 10% 450VDC RAD

Supplier's Site
Film Capacitors 0.47uF 450volts 10% LS=15mm MKP - 3410-B32672P4474K000 - Utmel Electronic Limited
Hong Kong, China
Film Capacitors 0.47uF 450volts 10% LS=15mm MKP
3410-B32672P4474K000
Film Capacitors 0.47uF 450volts 10% LS=15mm MKP 3410-B32672P4474K000
Film Capacitors 0.47uF 450volts 10% LS=15mm MKP

Film Capacitors 0.47uF 450volts 10% LS=15mm MKP

Supplier's Site
Film Capacitors - B32672P4474K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672P4474K000
Film Capacitors B32672P4474K000
CAP FILM 0.47UF 10% 450VDC RAD

CAP FILM 0.47UF 10% 450VDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32672P4474K000 495-4737-ND 759205-B32672P4474K000 62-B32672P4474K000 B32672P4474K000 3410-B32672P4474K000 B32672P4474K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Electronic Wholesale - B32672P4474K000 Automotive 0.47uF 450V Capacitor Capacitors - Film Capacitors Film Capacitors 0.47uF 450volts 10% LS=15mm MKP Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-200-15X15X8-G-151-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic Capacitor - 101C473T010AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47000 microF
View Details
4 suppliers