EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672P4474J000

Description
Power factor correction
Request a Quote Datasheet
Description
Power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32672P4474J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32672P4474J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672P4474J000
Power factor correction

Power factor correction

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.47uF 450V Capacitor
62-B32672P4474J000
Automotive 0.47uF 450V Capacitor 62-B32672P4474J000
Cap Film 0.47uF 450V PP 5% (18 X 5 X 10.5mm) Radial Wound 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32672P4474J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672P4474J000 can be used for catalog matching and distributor lookup.

Cap Film 0.47uF 450V PP 5% (18 X 5 X 10.5mm) Radial Wound 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32672P4474J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672P4474J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32672P4474J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32672P4474J000-ND
Film Capacitors 495-B32672P4474J000-ND
0.47µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor, 0.47Uf, 160Vac, 450Vdc Rohs Compliant Epcos - 28AK7730 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 0.47Uf, 160Vac, 450Vdc Rohs Compliant Epcos
28AK7730
Capacitor, 0.47Uf, 160Vac, 450Vdc Rohs Compliant Epcos 28AK7730
CAPACITOR, 0.47UF, 160VAC, 450VDC ROHS COMPLIANT: YES

CAPACITOR, 0.47UF, 160VAC, 450VDC ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors - B32672P4474J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32672P4474J000
Capacitors - Film Capacitors B32672P4474J000
CAP FILM 0.47UF 5% 450V RADIAL

CAP FILM 0.47UF 5% 450V RADIAL

Supplier's Site
Film Capacitors - B32672P4474J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672P4474J000
Film Capacitors B32672P4474J000
CAP FILM 0.47UF 5% 450V RADIAL

CAP FILM 0.47UF 5% 450V RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32672P4474J000 62-B32672P4474J000 495-B32672P4474J000-ND 28AK7730 B32672P4474J000 B32672P4474J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.47uF 450V Capacitor Film Capacitors Capacitor, 0.47Uf, 160Vac, 450Vdc Rohs Compliant Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH2R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers