Power factor correction
0.33µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial
Cap Film 0.33uF 450V PP 10% (18 X 5 X 10.5mm) Radial Wound 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32672P4334K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672P4334K000 can be used for catalog matching and distributor lookup.
Film Capacitor, B32672P Series, 0.33 F, 10%, PP (Polypropylene), 450 V RoHS Compliant: Yes
CAP FILM 0.33UF 10% 450VDC RAD
CAP FILM 0.33UF 10% 450VDC RAD
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32672P4334K000 | 495-4738-ND | 62-B32672P4334K000 | 42Y0056 | B32672P4334K000 | B32672P4334K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Automotive 0.33uF 450V Capacitor | Film Capacitor, B32672P Series, 0.33 F, 10%, Pp (Polypropylene), 450 V Rohs Compliant Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |