1.8µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial
CAP FILM 1.8UF 10% 450VDC RADIAL Product overview: B32672P4185K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672P4185K000 can be used for catalog matching and distributor lookup.
CAP FILM 1.8UF 10% 450VDC RADIAL
CAP FILM 1.8UF 10% 450VDC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-4741-ND | 62-B32672P4185K000 | B32672P4185K000 | B32672P4185K000 |
| Product Name | Film Capacitors | 1.8UF Capacitor | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Power Factor Correction | Power Factor Correction; Power Factor Correction (PFC) | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |