Power factor correction
1µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial
Win Source Part Number: 1360608-B32672P4105K
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: B3267*P* - MKP Power Factor Correction
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0070
Capacitance: 1 µF
Tolerance: ±10%
Ratings: AEC-Q200
Applications: Power Factor Correction (PFC)
Lead Spacing: 0.591" (15.00mm)
Size / Dimension: 0.709" L x 0.276" W (18.00mm x 7.00mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 160V
Voltage Rating - DC: 450V
Dielectric Material: Polypropylene (PP), Metallized
Cap Film 1uF 450V PP 10% (18 X 7 X 12.5mm) Radial Wound 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32672P4105K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672P4105K000 can be used for catalog matching and distributor lookup.
CAP FILM 1UF 10% 450VDC RADIAL
CAP FILM 1UF 10% 450VDC RADIAL
1uF -55°C~+125°C ±10% 450V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS
Film Capacitor, B32672P Series, 1 F, 10%, PP (Polypropylene), 450 V RoHS Compliant: Yes
| TDK Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32672P4105K000 | 495-4749-ND | 1360608-B32672P4105K000 | 62-B32672P4105K000 | B32672P4105K000 | B32672P4105K000 | B32672P4105K000 | 42Y0051 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Capacitors - Film Capacitors | Automotive 1uF 450V Capacitor | Film Capacitors | Film Capacitors | Capacitors >> Polypropylene Film Capacitors (CBB) | Film Capacitor, B32672P Series, 1 F, 10%, Pp (Polypropylene), 450 V Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | ||||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |