Power factor correction
0.1µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial
Cap Film 0.1uF 450V PP 10% (18 X 5 X 10.5mm) Radial Wound 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32672P4104K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672P4104K000 can be used for catalog matching and distributor lookup.
CAP FILM 0.1UF 10% 450VDC RADIAL
CAP FILM 0.1UF 10% 450VDC RADIAL
Film Capacitor, B32672P Series, 0.1 F, 10%, PP (Polypropylene), 450 V RoHS Compliant: Yes
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32672P4104K000 | 495-4750-ND | 62-B32672P4104K000 | B32672P4104K000 | B32672P4104K000 | 42Y0050 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Automotive 0.1uF 450V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, B32672P Series, 0.1 F, 10%, Pp (Polypropylene), 450 V Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |