EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672L8223J000

Description
Lighting, Resonant circuit
Request a Quote Datasheet
Description
Lighting, Resonant circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32672L8223J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32672L8223J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672L8223J000
Lighting, Resonant circuit

Lighting, Resonant circuit

Supplier's Site Datasheet
Film Capacitors - 495-3235-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3235-ND
Film Capacitors 495-3235-ND
0.022µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

0.022µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.022uF 2000V Capacitor
62-B32672L8223J000
Automotive 0.022uF 2000V Capacitor 62-B32672L8223J000
Cap Film 0.022uF 2000V PP 5%( 18 X 9 X 17.5mm) Radial Wound 15mm 125°C Bulk Automotive AEC-Q200 Product overview: B32672L8223J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.022uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L8223J000 can be used for catalog matching and distributor lookup.

Cap Film 0.022uF 2000V PP 5%( 18 X 9 X 17.5mm) Radial Wound 15mm 125°C Bulk Automotive AEC-Q200 Product overview: B32672L8223J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.022uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L8223J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32672L8223J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32672L8223J000
Capacitors - Film Capacitors B32672L8223J000
CAP FILM 0.022UF 5% 2KVDC RADIAL

CAP FILM 0.022UF 5% 2KVDC RADIAL

Supplier's Site
Film Capacitors - B32672L8223J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672L8223J000
Film Capacitors B32672L8223J000
CAP FILM 0.022UF 5% 2KVDC RADIAL

CAP FILM 0.022UF 5% 2KVDC RADIAL

Supplier's Site Datasheet
Film Capacitor, B32672L Series, 0.022 F, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant Epcos - 42Y0042 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32672L Series, 0.022 F, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant Epcos
42Y0042
Film Capacitor, B32672L Series, 0.022 F, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant Epcos 42Y0042
Film Capacitor, B32672L Series, 0.022 F, 5%, PP (Polypropylene), 2 kV RoHS Compliant: Yes

Film Capacitor, B32672L Series, 0.022 F, 5%, PP (Polypropylene), 2 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32672L8223J000 495-3235-ND 62-B32672L8223J000 B32672L8223J000 B32672L8223J000 42Y0042
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.022uF 2000V Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitor, B32672L Series, 0.022 F, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF430J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers