Lighting, Resonant circuit
Cap Film 0.0022uF 2000V PP 5%( 18 X 5 X 10.5mm) Radial Wound 15mm 125°C T/R Automotive AEC-Q200 Product overview: B32672L8222J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0022uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0022uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L8222J189 can be used for catalog matching and distributor lookup.
2200pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
CAP FILM 2200PF 5% 2KVDC RADIAL
CAP FILM 2200PF 5% 2KVDC RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32672L8222J189 | 62-B32672L8222J189 | B32672L8222J189-ND | B32672L8222J189 | B32672L8222J189 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Automotive 0.0022uF 2000V Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |