EPCOS AG Film Capacitors B32672L8172J000

Description
1700pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1700pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B32672L8172J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32672L8172J000-ND
Film Capacitors 495-B32672L8172J000-ND
1700pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

1700pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
1700PF Capacitor
62-B32672L8172J000
1700PF Capacitor 62-B32672L8172J000
CAP FILM 1700PF 5% 2KVDC RADIAL Product overview: B32672L8172J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L8172J000 can be used for catalog matching and distributor lookup.

CAP FILM 1700PF 5% 2KVDC RADIAL Product overview: B32672L8172J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L8172J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors B32672L8172J000
CAP FILM 1700PF 5% 2KVDC RADIAL

CAP FILM 1700PF 5% 2KVDC RADIAL

Supplier's Site
Film Capacitors - B32672L8172J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672L8172J000
Film Capacitors B32672L8172J000
CAP FILM 1700PF 5% 2KVDC RADIAL

CAP FILM 1700PF 5% 2KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-B32672L8172J000-ND 62-B32672L8172J000 B32672L8172J000 B32672L8172J000
Product Name Film Capacitors 1700PF Capacitor Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Film Paper Film Capacitors - 105RSB202K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details