Lighting, Resonant circuit
CAP FILM 0.012UF 5% 2KVDC RADIAL Product overview: B32672L8123J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.012UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L8123J000 can be used for catalog matching and distributor lookup.
0.012µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.012UF 5% 2KVDC RADIAL
CAP FILM 0.012UF 5% 2KVDC RADIAL
CAP, 0.012UF, 2KV, FILM, RADIAL ROHS COMPLIANT: YES
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32672L8123J000 | 62-B32672L8123J000 | 495-B32672L8123J000-ND | B32672L8123J000 | B32672L8123J000 | 82AH6899 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 0.012UF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 0.012Uf, 2Kv, Film, Radial Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 0.0120 microF | 0.0120 microF | 0.0120 microF | 0.0120 microF | 0.0120 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |