EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672L8122J000

Description
Lighting, Resonant circuit
Request a Quote Datasheet
Description
Lighting, Resonant circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32672L8122J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32672L8122J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672L8122J000
Lighting, Resonant circuit

Lighting, Resonant circuit

Supplier's Site Datasheet
Film Capacitors - 495-3220-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3220-ND
Film Capacitors 495-3220-ND
1200pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

1200pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
1200PF Capacitor
62-B32672L8122J000
1200PF Capacitor 62-B32672L8122J000
CAP FILM 1200PF 5% 2KVDC RADIAL Product overview: B32672L8122J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L8122J000 can be used for catalog matching and distributor lookup.

CAP FILM 1200PF 5% 2KVDC RADIAL Product overview: B32672L8122J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L8122J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors B32672L8122J000
CAP FILM 1200PF 5% 2KVDC RADIAL

CAP FILM 1200PF 5% 2KVDC RADIAL

Supplier's Site
Film Capacitors - B32672L8122J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672L8122J000
Film Capacitors B32672L8122J000
CAP FILM 1200PF 5% 2KVDC RADIAL

CAP FILM 1200PF 5% 2KVDC RADIAL

Supplier's Site Datasheet
Film Capacitor, B32672L Series, 1200 Pf, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant Epcos - 42Y0038 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32672L Series, 1200 Pf, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant Epcos
42Y0038
Film Capacitor, B32672L Series, 1200 Pf, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant Epcos 42Y0038
Film Capacitor, B32672L Series, 1200 pF, 5%, PP (Polypropylene), 2 kV RoHS Compliant: Yes

Film Capacitor, B32672L Series, 1200 pF, 5%, PP (Polypropylene), 2 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32672L8122J000 495-3220-ND 62-B32672L8122J000 B32672L8122J000 B32672L8122J000 42Y0038
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 1200PF Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitor, B32672L Series, 1200 Pf, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0012 microF 0.0012 microF 0.0012 microF 0.0012 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C17AH221K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details