EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672L7473J000

Description
Lighting, Resonant circuit
Request a Quote Datasheet
Description
Lighting, Resonant circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32672L7473J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32672L7473J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672L7473J000
Lighting, Resonant circuit

Lighting, Resonant circuit

Supplier's Site Datasheet
Film Capacitors - 495-76827-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-76827-ND
Film Capacitors 495-76827-ND
0.047µF Film Capacitor 500V 1300V (1.3kV) Polypropylene (PP), Metallized Radial

0.047µF Film Capacitor 500V 1300V (1.3kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.047uF 1300V Capacitor
62-B32672L7473J000
Automotive 0.047uF 1300V Capacitor 62-B32672L7473J000
Cap Film 0.047uF 1300V PP 5%( 18 X 9 X 17.5mm) Radial Wound 15mm 125°C Bulk Automotive AEC-Q200 Product overview: B32672L7473J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF, 1300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, 1300V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L7473J000 can be used for catalog matching and distributor lookup.

Cap Film 0.047uF 1300V PP 5%( 18 X 9 X 17.5mm) Radial Wound 15mm 125°C Bulk Automotive AEC-Q200 Product overview: B32672L7473J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF, 1300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, 1300V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L7473J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors B32672L7473J000
CAP FILM 0.047UF 5% 1.3KVDC RAD

CAP FILM 0.047UF 5% 1.3KVDC RAD

Supplier's Site
Film Capacitors - B32672L7473J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672L7473J000
Film Capacitors B32672L7473J000
CAP FILM 0.047UF 5% 1.3KVDC RAD

CAP FILM 0.047UF 5% 1.3KVDC RAD

Supplier's Site Datasheet
Cap, 0.047Uf, 1.3Kv, Film, Radial Rohs Compliant Epcos - 82AH6898 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 1.3Kv, Film, Radial Rohs Compliant Epcos
82AH6898
Cap, 0.047Uf, 1.3Kv, Film, Radial Rohs Compliant Epcos 82AH6898
CAP, 0.047UF, 1.3KV, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 0.047UF, 1.3KV, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32672L7473J000 495-76827-ND 62-B32672L7473J000 B32672L7473J000 B32672L7473J000 82AH6898
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.047uF 1300V Capacitor Capacitors - Film Capacitors Film Capacitors Cap, 0.047Uf, 1.3Kv, Film, Radial Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-106MMR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details