CAP FILM 0.015UF 5% RADIAL Product overview: B32672L7153J289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L7153J289 can be used for catalog matching and distributor lookup.
0.015µF Film Capacitor Polypropylene (PP), Metallized Radial
CAP FILM 0.015UF 5% RADIAL
CAP FILM 0.015UF 5% RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32672L7153J289 | B32672L7153J289-ND | B32672L7153J289 | B32672L7153J289 |
| Product Name | 0.015UF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF |
| Packing Method | Tape & Box (TB) | Tape Reel | Tape Reel; Tape & Box (TB) |