Lighting, Resonant circuit
CAP FILM 0.15UF 10% 630VDC RAD Product overview: B32672L6154K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L6154K000 can be used for catalog matching and distributor lookup.
0.15µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.15UF 10% 630VDC RAD
CAP FILM 0.15UF 10% 630VDC RAD
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32672L6154K000 | 62-B32672L6154K000 | 495-B32672L6154K000-ND | B32672L6154K000 | B32672L6154K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 0.15UF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |