EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672L6104K289

Description
Lighting, Resonant circuit
Request a Quote Datasheet
Description
Lighting, Resonant circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32672L6104K289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32672L6104K289
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672L6104K289
Lighting, Resonant circuit

Lighting, Resonant circuit

Supplier's Site Datasheet
Film Capacitors - 495-B32672L6104K289CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 0.1UF 10% 630VDC RADIAL

CAP FILM 0.1UF 10% 630VDC RADIAL

Buy Now Datasheet
Film Capacitors - 495-B32672L6104K289TB-ND - DigiKey
Thief River Falls, MN, United States
0.1µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.1uF 630V Capacitor
62-B32672L6104K289
Automotive 0.1uF 630V Capacitor 62-B32672L6104K289
Cap Film 0.1uF 630V PP 10%( 18 X 7 X 12.5mm) Radial Wound 15mm 125°C Ammo Automotive AEC-Q200 Product overview: B32672L6104K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L6104K289 can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 630V PP 10%( 18 X 7 X 12.5mm) Radial Wound 15mm 125°C Ammo Automotive AEC-Q200 Product overview: B32672L6104K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L6104K289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32672L6104K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672L6104K289
Film Capacitors B32672L6104K289
CAP FILM 0.1UF 10% 630VDC RADIAL

CAP FILM 0.1UF 10% 630VDC RADIAL

Supplier's Site Datasheet
Capacitor, 0.1Uf, 250Vac, 630Vdc Rohs Compliant Epcos - 28AK7727 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 0.1Uf, 250Vac, 630Vdc Rohs Compliant Epcos
28AK7727
Capacitor, 0.1Uf, 250Vac, 630Vdc Rohs Compliant Epcos 28AK7727
CAPACITOR, 0.1UF, 250VAC, 630VDC ROHS COMPLIANT: YES

CAPACITOR, 0.1UF, 250VAC, 630VDC ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors - B32672L6104K289 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32672L6104K289
Capacitors - Film Capacitors B32672L6104K289
CAP FILM 0.1UF 10% 630VDC RADIAL

CAP FILM 0.1UF 10% 630VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32672L6104K289 495-B32672L6104K289CT-ND 62-B32672L6104K289 B32672L6104K289 28AK7727 B32672L6104K289
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.1uF 630V Capacitor Film Capacitors Capacitor, 0.1Uf, 250Vac, 630Vdc Rohs Compliant Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1908545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PSB850K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers