Lighting, Resonant circuit
6200pF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Cap Film 0.0062uF 1600V PP 5%( 18 X 5 X 10.5mm) Radial Wound 15mm 125°C Bulk Automotive AEC-Q200 Product overview: B32672L1622J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0062uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0062uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L1622J000 can be used for catalog matching and distributor lookup.
Film Capacitor, B32672L Series, 6200 pF, 5%, PP (Polypropylene), 1.6 kV RoHS Compliant: Yes
CAP FILM 6200PF 5% 1.6KVDC RAD
CAP FILM 6200PF 5% 1.6KVDC RAD
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32672L1622J000 | 495-3211-ND | 62-B32672L1622J000 | 42Y0033 | B32672L1622J000 | B32672L1622J000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Automotive 0.0062uF 1600V Capacitor | Film Capacitor, B32672L Series, 6200 Pf, 5%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 0.0062 microF | 0.0062 microF | 0.0062 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |